"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
SOCKET INTERCONNCT R/A SIP 32POS
STANDARD SOCKET HEADER / TUBE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39993-13210003000-ND | 399-93-132-10-003000 | 17C5176 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Standard Socket Header / Tube Mill Max |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |