Mill-Max Mfg. Corp. Connectors Unreviewed 350-10-164-00-001000

Description
Connectors Unreviewed
Request a Quote Datasheet
Description
Connectors Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 350-10-164-00-001000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
350-10-164-00-001000
Connectors Unreviewed 350-10-164-00-001000
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Headers, Male Pins - ED3864-64-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
ED3864-64-ND
Headers, Male Pins ED3864-64-ND
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max - 17C5068 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max
17C5068
Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max 17C5068
BOARD TO BOARD CONNECTOR, HEADER, 64 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:350 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, HEADER, 64 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:350 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 350-10-164-00-001000 ED3864-64-ND 17C5068
Product Name Connectors Unreviewed Headers, Male Pins Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data