Mill-Max Mfg. Corp. Headers, Specialty Pin 162-10-764-30-180000

Description
64 Position DIP, DIL - Header Connector Post Gold
Request a Quote Datasheet
Description
64 Position DIP, DIL - Header Connector Post Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 162-10-764-30-180000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
162-10-764-30-180000-ND
Headers, Specialty Pin 162-10-764-30-180000-ND
64 Position DIP, DIL - Header Connector Post Gold

64 Position DIP, DIL - Header Connector Post Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
162-10-764-30-180000
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 162-10-764-30-180000
CONN HDR DIP POST 64POS GOLD

CONN HDR DIP POST 64POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 162-10-764-30-180000-ND 162-10-764-30-180000
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 1.78 mm (0.0700 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Mounting Through Hole
View Details