Mill-Max Mfg. Corp. Headers, Specialty Pin 151-10-304-00-003000

Description
4 Position DIP, DIL - Header Connector Post, Extended Gold
Request a Quote Datasheet
Description
4 Position DIP, DIL - Header Connector Post, Extended Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 15110-30400003000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
15110-30400003000-ND
Headers, Specialty Pin 15110-30400003000-ND
4 Position DIP, DIL - Header Connector Post, Extended Gold

4 Position DIP, DIL - Header Connector Post, Extended Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
151-10-304-00-003000
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 151-10-304-00-003000
CONN HDR DIP POST 4POS GOLD

CONN HDR DIP POST 4POS GOLD

Supplier's Site
Standard Pin Header / Tube Mill Max - 17C3819 - Newark, An Avnet Company
Chicago, IL, United States
Standard Pin Header / Tube Mill Max
17C3819
Standard Pin Header / Tube Mill Max 17C3819
STANDARD PIN HEADER / TUBE

STANDARD PIN HEADER / TUBE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 15110-30400003000-ND 151-10-304-00-003000 17C3819
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Standard Pin Header / Tube Mill Max
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details