IC Socket, Wrapost Tail with Open Frame
| Allied Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 70206196 |
| Product Name | Socket, DIP;Open;8 Pos.;0.100In.cen.;Solder;0.3In.;30muIn. Gold over 50muIn. Nic |
| Product Type | IC Socket |
| Socket Type | DIP |
| Mounting | Wrapost Tail |
| Voltage Rating | 100 to ? volts |