Mill-Max Mfg. Corp. IC Sockets 117-43-620-41-005000

Description
"20 (2 x 10) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"20 (2 x 10) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90226-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90226-ND
IC Sockets ED90226-ND
"20 (2 x 10) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"20 (2 x 10) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 117-43-620-41-005000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
117-43-620-41-005000
Sockets for ICs, Transistors 117-43-620-41-005000
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet
Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max - 04M0717 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
04M0717
Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max 04M0717
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90226-ND 117-43-620-41-005000 04M0717
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data