Mill-Max Mfg. Corp. IC Sockets 117-43-428-41-005000

Description
"28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90223-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90223-ND
IC Sockets ED90223-ND
"28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"

"28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max - 04M0714 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max
04M0714
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max 04M0714
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:10.16mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:10.16mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 117-43-428-41-005000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
117-43-428-41-005000
Sockets for ICs, Transistors 117-43-428-41-005000
CONN IC DIP SOCKET 28POS GOLD

CONN IC DIP SOCKET 28POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90223-ND 04M0714 117-43-428-41-005000
Product Name IC Sockets Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10401204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers