Mill-Max Mfg. Corp. IC Sockets 115-93-318-41-001000

Description
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED58183-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED58183-ND
IC Sockets ED58183-ND
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Dip Socket, 18 Position, Through Hole; No. Of Contacts Mill Max - 17C2578 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18 Position, Through Hole; No. Of Contacts Mill Max
17C2578
Dip Socket, 18 Position, Through Hole; No. Of Contacts Mill Max 17C2578
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 115-93-318-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
115-93-318-41-001000
Sockets for ICs, Transistors 115-93-318-41-001000
CONN IC DIP SOCKET 18POS GOLD

CONN IC DIP SOCKET 18POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED58183-ND 17C2578 115-93-318-41-001000
Product Name IC Sockets Dip Socket, 18 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data