Mill-Max Mfg. Corp. IC Sockets 115-93-308-41-003000

Description
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED5308-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED5308-ND
IC Sockets ED5308-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 115-93-308-41-003000 - 1035817-115-93-308-41-003000 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 115-93-308-41-003000
1035817-115-93-308-41-003000
Sockets for ICs, Transistors - 115-93-308-41-003000 1035817-115-93-308-41-003000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 1035817-115-93-308-4 1-003000 Packaging: Tube/Rail Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.108" (2.74mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 1035817-115-93-308-41-003000
Packaging: Tube/Rail
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Current Rating: 3A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Mounting: Through Hole
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.108" (2.74mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3A 1kV DIP Electronic Connector
409-115-93-308-41-003000
Through-Hole 3A 1kV DIP Electronic Connector 409-115-93-308-41-003000
8-Pos DIP Socket, Gold Plated, 3A, 1kV, Through Hole Product overview: 115-93-308-41-003000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1kV, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 1kV, DIP, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-115-93-308-41-00 3000 can be used for catalog matching and distributor lookup.

8-Pos DIP Socket, Gold Plated, 3A, 1kV, Through Hole Product overview: 115-93-308-41-003000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1kV, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 1kV, DIP, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-115-93-308-41-003000 can be used for catalog matching and distributor lookup.

Supplier's Site
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max - 17C2572 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max
17C2572
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max 17C2572
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 115-93-308-41-003000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
115-93-308-41-003000
Sockets for ICs, Transistors 115-93-308-41-003000
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ED5308-ND 1035817-115-93-308-41-003000 409-115-93-308-41-003000 17C2572 115-93-308-41-003000
Product Name IC Sockets Sockets for ICs, Transistors - 115-93-308-41-003000 Through-Hole 3A 1kV DIP Electronic Connector Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data