"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
DIP SOCKET, 8POS, 2.54MM, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN IC DIP SOCKET 8POS GOLD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED11112-ND | 57AC0139 | 115-47-308-41-001000 |
| Product Name | IC Sockets | Dip Socket, 8Pos, 2.54Mm, Through Hole; No. Of Contacts Mill Max | Sockets for ICs, Transistors |
| Mounting | Through Hole |