Mill-Max Mfg. Corp. IC Sockets 115-43-324-41-001000

Description
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90202-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90202-ND
IC Sockets ED90202-ND
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 115-43-324-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
115-43-324-41-001000
Sockets for ICs, Transistors 115-43-324-41-001000
CONN IC DIP SOCKET 24POS GOLD

CONN IC DIP SOCKET 24POS GOLD

Supplier's Site Datasheet
Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max - 04M0683 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max
04M0683
Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max 04M0683
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90202-ND 115-43-324-41-001000 04M0683
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A111677-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details