Mill-Max Mfg. Corp. IC Sockets 115-43-314-41-003000

Description
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90209-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90209-ND
IC Sockets ED90209-ND
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max - 87K7532 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max
87K7532
Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max 87K7532
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:115 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 115-43-314-41-003000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
115-43-314-41-003000
Sockets for ICs, Transistors 115-43-314-41-003000
CONN IC DIP SOCKET 14POS GOLD

CONN IC DIP SOCKET 14POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90209-ND 87K7532 115-43-314-41-003000
Product Name IC Sockets Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data