Mill-Max Mfg. Corp. IC Sockets 110-44-628-41-001000

Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90057-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90057-ND
IC Sockets ED90057-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max - 04M0630 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max
04M0630
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max 04M0630
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 110-44-628-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-44-628-41-001000
Sockets for ICs, Transistors 110-44-628-41-001000
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90057-ND 04M0630 110-44-628-41-001000
Product Name IC Sockets Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details