Mill-Max Mfg. Corp. Connectors 110-44-308-41-001000

Description
STANDRD SOLDER TAIL DIP SOCKET
Request a Quote Datasheet
Description
STANDRD SOLDER TAIL DIP SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 110-44-308-41-001000 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDRD SOLDER TAIL DIP SOCKET

STANDRD SOLDER TAIL DIP SOCKET

Buy Now
IC Sockets - ED90048-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90048-ND
IC Sockets ED90048-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max - 04M0615 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max
04M0615
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max 04M0615
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 110-44-308-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-44-308-41-001000
Sockets for ICs, Transistors 110-44-308-41-001000
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 110-44-308-41-001000 ED90048-ND 04M0615 110-44-308-41-001000
Product Name Connectors IC Sockets Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data