Mill-Max Mfg. Corp. IC Sockets 110-43-324-41-001000

Description
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90037-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90037-ND
IC Sockets ED90037-ND
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 110-43-324-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-43-324-41-001000
Sockets for ICs, Transistors 110-43-324-41-001000
CONN IC DIP SOCKET 24POS GOLD

CONN IC DIP SOCKET 24POS GOLD

Supplier's Site Datasheet
Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max - 04M0568 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max
04M0568
Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max 04M0568
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90037-ND 110-43-324-41-001000 04M0568
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 24 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data