Mill-Max Mfg. Corp. 3A 100V DIP Electronic Connector 110-41-314-41-001000

Description
14-Pos DIP Socket, 2.54mm Pitch, Gold Plated, 3A, 100V Product overview: 110-41-314-41-001000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 100V, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-110-41-314-41-00 1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14-Pos DIP Socket, 2.54mm Pitch, Gold Plated, 3A, 100V Product overview: 110-41-314-41-001000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 100V, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-110-41-314-41-00 1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 100V DIP Electronic Connector
409-110-41-314-41-001000
3A 100V DIP Electronic Connector 409-110-41-314-41-001000
14-Pos DIP Socket, 2.54mm Pitch, Gold Plated, 3A, 100V Product overview: 110-41-314-41-001000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 100V, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-110-41-314-41-00 1000 can be used for catalog matching and distributor lookup.

14-Pos DIP Socket, 2.54mm Pitch, Gold Plated, 3A, 100V Product overview: 110-41-314-41-001000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 100V, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-110-41-314-41-001000 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 110-41-314-41-001000 - 806653-110-41-314-41-001000 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 110-41-314-41-001000
806653-110-41-314-41-001000
Sockets for ICs, Transistors - 110-41-314-41-001000 806653-110-41-314-41-001000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 806653-110-41-314-41 -001000 Packaging: Tube Type: DIP, 0.3" (7.62mm) Row Spacing Mounting Style: Through Hole Features: Open Frame Termination: Solder Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Number of Positions or Pins (Grid): 14 (2 x 7) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 806653-110-41-314-41-001000
Packaging: Tube
Type: DIP, 0.3" (7.62mm) Row Spacing
Mounting Style: Through Hole
Features: Open Frame
Termination: Solder
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Number of Positions or Pins (Grid): 14 (2 x 7)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0μin (5.08μm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.125" (3.18mm)
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
IC Sockets - ED90516-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90516-ND
IC Sockets ED90516-ND
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 110-41-314-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-41-314-41-001000
Sockets for ICs, Transistors 110-41-314-41-001000
CONN IC DIP SOCKET 14POS GOLD

CONN IC DIP SOCKET 14POS GOLD

Supplier's Site Datasheet
Standrd Solder Tail Dip Socket / Tube Mill Max - 04M0520 - Newark, An Avnet Company
Chicago, IL, United States
Standrd Solder Tail Dip Socket / Tube Mill Max
04M0520
Standrd Solder Tail Dip Socket / Tube Mill Max 04M0520
STANDRD SOLDER TAIL DIP SOCKET / TUBE

STANDRD SOLDER TAIL DIP SOCKET / TUBE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 409-110-41-314-41-001000 806653-110-41-314-41-001000 ED90516-ND 110-41-314-41-001000 04M0520
Product Name 3A 100V DIP Electronic Connector Sockets for ICs, Transistors - 110-41-314-41-001000 IC Sockets Sockets for ICs, Transistors Standrd Solder Tail Dip Socket / Tube Mill Max
Termination Solder Solder
Unlock Full Specs
to access all available technical data