Open Frame DIP Sockets With Integral Decoupling Capacitor, 3 A Current Rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 70206546 |
| Product Name | Socket, DIP;Open;4-Finger;24 Pos.;Solder;0.3In.;30muIn. Gold;50V;3A;-25 to 85deg |
| Product Type | IC Socket |
| Socket Type | DIP |
| Mounting | Through-Hole |
| Voltage Rating | 100 to ? volts |