Mill-Max Mfg. Corp. Connectors, Interconnects - Sockets for ICs, Transistors 110-13-314-10-002000

Description
Win Source Part Number: 1033581-110-13-314-1 0-002000 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 110 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Standard Package: 28 Number of Positions or Pins (Grid): 14 (2 x 7), 8 Loaded Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5103309-1; 50394-8100; 43030-0009; 5103308-2; 5103308-7; 50212-8100; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Other Names: 11013-31410002000,11 01331410002000 Base Product Number: 110-13
Request a Quote Datasheet
Description
Win Source Part Number: 1033581-110-13-314-1 0-002000 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 110 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Standard Package: 28 Number of Positions or Pins (Grid): 14 (2 x 7), 8 Loaded Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5103309-1; 50394-8100; 43030-0009; 5103308-2; 5103308-7; 50212-8100; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Other Names: 11013-31410002000,11 01331410002000 Base Product Number: 110-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - 1033581-110-13-314-10-002000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1033581-110-13-314-10-002000
Connectors, Interconnects - Sockets for ICs, Transistors 1033581-110-13-314-10-002000
Win Source Part Number: 1033581-110-13-314-1 0-002000 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 110 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Standard Package: 28 Number of Positions or Pins (Grid): 14 (2 x 7), 8 Loaded Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5103309-1; 50394-8100; 43030-0009; 5103308-2; 5103308-7; 50212-8100; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Other Names: 11013-31410002000,11 01331410002000 Base Product Number: 110-13

Win Source Part Number: 1033581-110-13-314-10-002000
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: 110
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Standard Package: 28
Number of Positions or Pins (Grid): 14 (2 x 7), 8 Loaded
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 30.0µin (0.76µm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.125" (3.18mm)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5103309-1; 50394-8100; 43030-0009; 5103308-2; 5103308-7; 50212-8100;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Other Names: 11013-31410002000,1101331410002000
Base Product Number: 110-13

Buy Now Datasheet
IC Sockets - 11013-31410002000-ND - DigiKey
Thief River Falls, MN, United States
"14 (2 x 7), 8 Loaded Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"14 (2 x 7), 8 Loaded Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Standrd Solder Tail Dip Socket / Tube Mill Max - 17C2225 - Newark, An Avnet Company
Chicago, IL, United States
Standrd Solder Tail Dip Socket / Tube Mill Max
17C2225
Standrd Solder Tail Dip Socket / Tube Mill Max 17C2225
STANDRD SOLDER TAIL DIP SOCKET / TUBE

STANDRD SOLDER TAIL DIP SOCKET / TUBE

Supplier's Site
Sockets for ICs, Transistors - 110-13-314-10-002000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-13-314-10-002000
Sockets for ICs, Transistors 110-13-314-10-002000
CONN IC DIP SOCKET 14POS GOLD

CONN IC DIP SOCKET 14POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1033581-110-13-314-10-002000 11013-31410002000-ND 17C2225 110-13-314-10-002000
Product Name Connectors, Interconnects - Sockets for ICs, Transistors IC Sockets Standrd Solder Tail Dip Socket / Tube Mill Max Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data