Mill-Max Mfg. Corp. IC Sockets 110-13-306-41-001000

Description
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 11013-30641001000-ND - DigiKey
Thief River Falls, MN, United States
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Connectors - 110-13-306-41-001000 - Heilind Electronics, Inc.
Wilmington, MA, United States
MMX110-13-306-41-001

MMX110-13-306-41-001

Buy Now
Sockets for ICs, Transistors - 110-13-306-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-13-306-41-001000
Sockets for ICs, Transistors 110-13-306-41-001000
CONN IC DIP SOCKET 6POS GOLD

CONN IC DIP SOCKET 6POS GOLD

Supplier's Site Datasheet
Dip Socket, 6 Position, Through Hole; No. Of Contacts Mill Max - 17C2221 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 6 Position, Through Hole; No. Of Contacts Mill Max
17C2221
Dip Socket, 6 Position, Through Hole; No. Of Contacts Mill Max 17C2221
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11013-30641001000-ND 110-13-306-41-001000 110-13-306-41-001000 17C2221
Product Name IC Sockets Connectors Sockets for ICs, Transistors Dip Socket, 6 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data