Contact Spring Surface Mount
SPRING LOADED PIN, PCB; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:0.255"; Spring Force Initial:25g; Spring Force Working Travel:60g; Product Range:0907 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED5063-ND | 80K5504 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Pin, Pcb; Connector Type Mill Max |
| Mounting | Surface Mount |