Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
POWER CONNECTORS
MILL-MAX MFG. CORP.
0434-0-15-01-03-14-10-0 -- CIRCUIT BOARD HARDWARE - PCB
Mill-Max Mfg. Corp.
Circuit Board Hardware - PCB
0434-0-15-01-03-14-10-0
VAST STOCK CO., LIMITED
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Circuit Board Hardware - PCB
0434-0-15-01-03-14-10-0
Circuit Board Hardware - PCB
0434-0-15-01-03-14-10-0
Circuit Board Hardware - PCB Recept with No Tail
Circuit Board Hardware - PCB Recept with No Tail
Supplier's Site
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Power Connectors
Product Number
0434-0-15-01-03-14-10-0
Product Name
Circuit Board Hardware - PCB
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7U.00 - Power outlet for electrical enclosures
7U0082300012
Specs
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Shenzhen Bexkom Electronics Co., Ltd.
New Energy Connector (High Current High Power Connector)
N Series
Specs
Device Type
Plug
Applications
Commercial; Industrial
Termination Types
Crimp; PCB; Solder Cup
View Details
Belden Inc.
GSA-U DIN standard receptacle with solder contacts: Form A, 4-pin (3+1PE), UL 1977, solder type; 400 V AC/DC, 16 A
GSA-U 3000 N
Specs
Power Type
AC Power Connector; DC Power Connector
Device Type
Receptacle
Termination Types
Solder Cup
View Details
RS Components, Ltd.
1176088
Specs
Power Type
AC Power Connector
Mounting Style
Panel
Voltage Rating
250 volts
View Details