MilesTek Corporation N5-15 to C13 LSZH Power Cords 16AWG 3 Meters REF00144

Description
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 16AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices
Description
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 16AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices

Suppliers

Company
Product
Description
Supplier Links
N5-15 to C13 LSZH Power Cords 16AWG 3 Meters - REF00144 - MilesTek Corporation
Denton, TX, United States
N5-15 to C13 LSZH Power Cords 16AWG 3 Meters
REF00144
N5-15 to C13 LSZH Power Cords 16AWG 3 Meters REF00144
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 16AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices

LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications.
This item is non-cancelable / non-returnable.
Features:

  • Domestic UL listed replacement power cords
  • 16AWG cable for medium to high current applications
  • LSZH jacket for applications where PVC cannot be used


Applications:

  • PC/Server
  • Switch/Router
  • Powered devices
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number REF00144
Product Name N5-15 to C13 LSZH Power Cords 16AWG 3 Meters
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches, Shielded - 312040-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 2711405 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Danish 6Amp Hospital Grade Cord Set W/C13 Connector - 86280540 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details