Interpower International 3x0.75mm°� Black H03VV-F Cable 86065090

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.25mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance. Not for medical applications.
Request a Quote
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.25mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance. Not for medical applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x0.75mm°� Black H03VV-F Cable - 86065090 - Interpower
Oskaloosa, IA, United States
International 3x0.75mm°� Black H03VV-F Cable
86065090
International 3x0.75mm°� Black H03VV-F Cable 86065090
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.25mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance. Not for medical applications.

Int'l Current Rating: 6A

Int'l Voltage Rating: 300 / 300VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40°ºC

Int'l Max Fix Inst Op Temp: +70°ºC

Int'l Min Flex Op Temp: -15°ºC

Min Bend Radius: See Remarks

Cable Style: International

Int'l Conductor Size: 0.75mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H03VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.25mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance. Not for medical applications.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86065090
Product Name International 3x0.75mm°� Black H03VV-F Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

North American 2X18AWG Cable - 86060190 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86230130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector (15A Plug) - 86210680 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European Angled Cordset w/C13 Connector - 86231500 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details