MilesTek Corporation 3.50" 32 Port Low Profile Category 6 Feed-Thru Panel, Unshielded REF00136

Description
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications • Constructed with 16-gauge cold rolled steel for strength • Silk screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • Gigabit Ethernet
Description
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications • Constructed with 16-gauge cold rolled steel for strength • Silk screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" 32 Port Low Profile Category 6 Feed-Thru Panel, Unshielded
REF00136
3.50" 32 Port Low Profile Category 6 Feed-Thru Panel, Unshielded REF00136
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications • Constructed with 16-gauge cold rolled steel for strength • Silk screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • Gigabit Ethernet

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications
• Constructed with 16-gauge cold rolled steel for strength
• Silk screened port numbers simplify cable organization and tracking
• Each panel has a black powder coat finish for durability
Applications
• LAN aggregation
• Data center management
• Gigabit Ethernet

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00136
Product Name 3.50" 32 Port Low Profile Category 6 Feed-Thru Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
2 Conductor Hermetic Wire Feedthroughs - 28002 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
Feedthroughs - 545511-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Thermocouple Feedthrough, Type K, 5 Pairs, 1.18″ QF / KF Flange - A0425-9-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details