Douglas Electrical Components KF Series: KF Feedthroughs

Description
A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a hermetic seal around the electrical feedthrough, which helps to prevent leaks and maintain a stable vacuum environment. The tapered circular C-clamp creates the correct sealing torque between the mating interfaces to hermetically seal the feedthrough. The two mating surfaces have a flared edge that are clamped together with a center ring between them. KF flanges are referred to under other names including NW, QF, and DIN flanges. KF feedthroughs are commonly found in vacuum systems, semiconductor manufacturing, medical device manufacturing, and other industries where maintaining a hermetic seal is of utmost importance. KF Hermetic Feedthroughs can handle a variety of demanding environments. Using a hermetic epoxy, Douglas offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to high-pressure applications, these feedthroughs are engineered to withstand extreme conditions while maintaining a hermetic seal. This adaptability makes them an ideal choice for industries where consistent performance is vital. Performance Capabilities < 1×10-8 cc Helium per second standard; others available upon request Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality Electrical Connection Types Connectors Wires Cables Optical Fibers Circuits Pins Studs Common Connector Types MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors And more! Advantages Various standard interfaces Hermetic ratings / low leakage rates Equipment commonly pre-designed with interfaces Excellent for cryogenic applications
Request a Quote Datasheet
Description
A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a hermetic seal around the electrical feedthrough, which helps to prevent leaks and maintain a stable vacuum environment. The tapered circular C-clamp creates the correct sealing torque between the mating interfaces to hermetically seal the feedthrough. The two mating surfaces have a flared edge that are clamped together with a center ring between them. KF flanges are referred to under other names including NW, QF, and DIN flanges. KF feedthroughs are commonly found in vacuum systems, semiconductor manufacturing, medical device manufacturing, and other industries where maintaining a hermetic seal is of utmost importance. KF Hermetic Feedthroughs can handle a variety of demanding environments. Using a hermetic epoxy, Douglas offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to high-pressure applications, these feedthroughs are engineered to withstand extreme conditions while maintaining a hermetic seal. This adaptability makes them an ideal choice for industries where consistent performance is vital. Performance Capabilities < 1×10-8 cc Helium per second standard; others available upon request Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality Electrical Connection Types Connectors Wires Cables Optical Fibers Circuits Pins Studs Common Connector Types MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors And more! Advantages Various standard interfaces Hermetic ratings / low leakage rates Equipment commonly pre-designed with interfaces Excellent for cryogenic applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KF Series: KF Feedthroughs -  - Douglas Electrical Components
Randolph, NJ, United States
KF Series: KF Feedthroughs
KF Series: KF Feedthroughs
A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a hermetic seal around the electrical feedthrough, which helps to prevent leaks and maintain a stable vacuum environment. The tapered circular C-clamp creates the correct sealing torque between the mating interfaces to hermetically seal the feedthrough. The two mating surfaces have a flared edge that are clamped together with a center ring between them. KF flanges are referred to under other names including NW, QF, and DIN flanges. KF feedthroughs are commonly found in vacuum systems, semiconductor manufacturing, medical device manufacturing, and other industries where maintaining a hermetic seal is of utmost importance. KF Hermetic Feedthroughs can handle a variety of demanding environments. Using a hermetic epoxy, Douglas offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to high-pressure applications, these feedthroughs are engineered to withstand extreme conditions while maintaining a hermetic seal. This adaptability makes them an ideal choice for industries where consistent performance is vital. Performance Capabilities < 1×10-8 cc Helium per second standard; others available upon request Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality Electrical Connection Types Connectors Wires Cables Optical Fibers Circuits Pins Studs Common Connector Types MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors And more! Advantages Various standard interfaces Hermetic ratings / low leakage rates Equipment commonly pre-designed with interfaces Excellent for cryogenic applications

A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a hermetic seal around the electrical feedthrough, which helps to prevent leaks and maintain a stable vacuum environment. The tapered circular C-clamp creates the correct sealing torque between the mating interfaces to hermetically seal the feedthrough. The two mating surfaces have a flared edge that are clamped together with a center ring between them.

KF flanges are referred to under other names including NW, QF, and DIN flanges.

KF feedthroughs are commonly found in vacuum systems, semiconductor manufacturing, medical device manufacturing, and other industries where maintaining a hermetic seal is of utmost importance. KF Hermetic Feedthroughs can handle a variety of demanding environments. Using a hermetic epoxy, Douglas offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system.

From cryogenic temperatures to high-pressure applications, these feedthroughs are engineered to withstand extreme conditions while maintaining a hermetic seal. This adaptability makes them an ideal choice for industries where consistent performance is vital.


Performance Capabilities

  • < 1×10-8 cc Helium per second standard; others available upon request
  • Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
  • Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality

Electrical Connection Types

  • Connectors
  • Wires
  • Cables
  • Optical Fibers
  • Circuits
  • Pins
  • Studs

Common Connector Types

  • MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513
  • D-sub hermetic connectors for vacuum applications
  • Micro-D hermetic connectors
  • Regular and standard density (HDM)
  • High density (HDD)
  • Nano-D
  • Coaxial connectors (SMA, BNC, Triax, SHV, and more)
  • Thermocouple
  • Convenience power cables with integral connectors
  • USB including Type A and C
  • RJ-45 Ethernet connectors
  • And more!

Advantages

  • Various standard interfaces
  • Hermetic ratings / low leakage rates
  • Equipment commonly pre-designed with interfaces
  • Excellent for cryogenic applications
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Name KF Series: KF Feedthroughs
Electrical Feedthrough Type Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

2 Conductor Hermetic Wire Feedthroughs - 28054 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
USB Vacuum Feedthrough - 54092 - Douglas Electrical Components
Douglas Electrical Components
Specs
Temperature Range -40 to 107 C (-40 to 225 F)
View Details
3 Position Conflat Hermetic Wire Feedthroughs - 28284 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 1000 volts
View Details
JacketSeal™ Series: Liquid Tight Wire / Cable Feedthrough Seals -  - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Temperature Range 200 C (392 F)
View Details