MilesTek Corporation 3.50" 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded REF00133

Description
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Constructed with 16-gauge cold rolled steel for strength • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u
Description
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Constructed with 16-gauge cold rolled steel for strength • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded
REF00133
3.50" 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded REF00133
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Constructed with 16-gauge cold rolled steel for strength • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
• Constructed with 16-gauge cold rolled steel for strength
• Screened port numbers simplify cable organization and tracking
• Each panel has a black powder coat finish for durability
Applications
• LAN aggregation
• Data center management
• 802.3/802.3u

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00133
Product Name 3.50" 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
3 Position Conflat Hermetic Wire Feedthroughs - 28284 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 1000 volts
View Details
Feedthroughs - 898415-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange - A0338-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details