MilesTek Corporation 1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded REF00121

Description
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet
Description
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded
REF00121
1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded REF00121
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet

Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
• Metal flange is attached with two 4-40 screws for a secure connection
• Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
• Silk screened port numbers simplify cable organization and tracking
Applications
• LAN aggregation
• Data center management
• Gigabit Ethernet

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00121
Product Name 1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
2 Conductor Hermetic Wire Feedthroughs - 28011 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
Feedthroughs - 473233-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
MS Series, Multipin Feedthrough, 20 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.95″ QF / KF Flange - A0210-4-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 700 volts
View Details