Douglas Electrical Components 2 Conductor Hermetic Wire Feedthroughs 28100

Description
NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread size has its own pressure ratings when paired with certain materials (softer metals like brass tend to hold less pressure than a high-strength nickel alloy). NPT plugs engage with receptacles with a tape or sealant applied to the plug threads. As the threads engage, the fitting is tightened, creating the seal. This differs from an SAE thread, which would have parallel threads and an O-ring seal at the base of the plug or a metal cone seal at the end of the threads. Douglas Electrical Components manufactures a variety of hermetic NPT feedthroughs. These designs are specified in vacuum and positive pressure applications as well as hazardous and non-hazardous environments. Douglas can integrate wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to prevent the penetration of liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT Wire Feedthroughs / Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or vacuum testing ensures the seal meets the application requirements. The feedthrough can be machined using various materials including aluminum, brass, stainless steel, and nickel alloys such as Alloy 625 or 718. The feedthrough material will help dictate both the pressure rating as well as corrosion resistance. The thread chosen for the NPT feedthrough will also influence the pressure rating. In oil and gas instrumentation, ½” NPT is a popular threaded connection due to its compact size and availability of ½” conduit pipes. Custom NPT wire feedthroughs are available to customer specifications. While the thread itself will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof Conduit Seals Available Douglas manufactures both standard and custom NPT feedthroughs. Our standard designs are available with both non-hazardous and hazardous configurations. Conduit seals are available as certified to UL1203 with options for Groups A, B, C, D, our JacketSeal is a non-hermetic, water-proof conduit seal. Douglas Electrical will also partner with customers to certify a design within their hazardous location certification. This can create more customization and streamline the process for certification to the exact requirements. NPT Connectors Connectors continue to gain popularity in various industries for their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for integration into an NPT, yet can be limited based on the diameter of the connector compared to the diameter of the connector and mating cable assembly. NPT Terminal Seals NPT Feedthroughs are designed for integration into HVAC/R equipment for power transmission. These feedthroughs are commonly referred to as hermetic terminal seals. The Douglas Electrical Components portfolio offers standard hermetic terminal seals in both NPT and face seal designs. This allows for customers to cost effectively transmit power through the copper threaded stud through the hermetic seal. Thermocouple NPT Feedthroughs Thermocouple NPT feedthroughs are simple designs to transmit temperature signals in and out of a bulkhead. Thermocouple NPT feedthroughs are common with a single-ended NPT nipple of brass or stainless steel. The number of conductors can vary based on the application, thermocouple type, wire thickness and conductors. Features MAIN BENEFITS Low cost Commonly available Low-tech installation Relatively compact DRAWBACKS Not ideal for critical sealing applications More labor intensive than other types of seals Limitations on pressure rating STANDARD EXPLOSION-PROOF WIRE BUSHINGS UL1203 Class I Division 1 Explosion-proof Rated NPT Feedthroughs 52240 NPT Female-to-Male Adaptor 52240 NPT Male-to-Male Nipple Wire Bushing 52239 NPT Iron Female-to-Female Adaptor Douglas Electrical Components also partners with customers to design custom hazardous area rated feedthroughs. Our products can meet international standards including IEC and ATEX; contact us with your specific requirements and we will partner to design an approved feedthrough for your requirements. POPULAR OPTIONS Materials Stainless steel Brass Aluminum Iron Specialty alloys Electrical Connections Wire Cable Fiber optic cable Connectors Copper thread NPT Sizes 1/2″ NPT 3/4″ NPT 1″ NPT COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS Type J Type K Type N Type T
Request a Quote Datasheet
Description
NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread size has its own pressure ratings when paired with certain materials (softer metals like brass tend to hold less pressure than a high-strength nickel alloy). NPT plugs engage with receptacles with a tape or sealant applied to the plug threads. As the threads engage, the fitting is tightened, creating the seal. This differs from an SAE thread, which would have parallel threads and an O-ring seal at the base of the plug or a metal cone seal at the end of the threads. Douglas Electrical Components manufactures a variety of hermetic NPT feedthroughs. These designs are specified in vacuum and positive pressure applications as well as hazardous and non-hazardous environments. Douglas can integrate wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to prevent the penetration of liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT Wire Feedthroughs / Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or vacuum testing ensures the seal meets the application requirements. The feedthrough can be machined using various materials including aluminum, brass, stainless steel, and nickel alloys such as Alloy 625 or 718. The feedthrough material will help dictate both the pressure rating as well as corrosion resistance. The thread chosen for the NPT feedthrough will also influence the pressure rating. In oil and gas instrumentation, ½” NPT is a popular threaded connection due to its compact size and availability of ½” conduit pipes. Custom NPT wire feedthroughs are available to customer specifications. While the thread itself will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof Conduit Seals Available Douglas manufactures both standard and custom NPT feedthroughs. Our standard designs are available with both non-hazardous and hazardous configurations. Conduit seals are available as certified to UL1203 with options for Groups A, B, C, D, our JacketSeal is a non-hermetic, water-proof conduit seal. Douglas Electrical will also partner with customers to certify a design within their hazardous location certification. This can create more customization and streamline the process for certification to the exact requirements. NPT Connectors Connectors continue to gain popularity in various industries for their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for integration into an NPT, yet can be limited based on the diameter of the connector compared to the diameter of the connector and mating cable assembly. NPT Terminal Seals NPT Feedthroughs are designed for integration into HVAC/R equipment for power transmission. These feedthroughs are commonly referred to as hermetic terminal seals. The Douglas Electrical Components portfolio offers standard hermetic terminal seals in both NPT and face seal designs. This allows for customers to cost effectively transmit power through the copper threaded stud through the hermetic seal. Thermocouple NPT Feedthroughs Thermocouple NPT feedthroughs are simple designs to transmit temperature signals in and out of a bulkhead. Thermocouple NPT feedthroughs are common with a single-ended NPT nipple of brass or stainless steel. The number of conductors can vary based on the application, thermocouple type, wire thickness and conductors. Features MAIN BENEFITS Low cost Commonly available Low-tech installation Relatively compact DRAWBACKS Not ideal for critical sealing applications More labor intensive than other types of seals Limitations on pressure rating STANDARD EXPLOSION-PROOF WIRE BUSHINGS UL1203 Class I Division 1 Explosion-proof Rated NPT Feedthroughs 52240 NPT Female-to-Male Adaptor 52240 NPT Male-to-Male Nipple Wire Bushing 52239 NPT Iron Female-to-Female Adaptor Douglas Electrical Components also partners with customers to design custom hazardous area rated feedthroughs. Our products can meet international standards including IEC and ATEX; contact us with your specific requirements and we will partner to design an approved feedthrough for your requirements. POPULAR OPTIONS Materials Stainless steel Brass Aluminum Iron Specialty alloys Electrical Connections Wire Cable Fiber optic cable Connectors Copper thread NPT Sizes 1/2″ NPT 3/4″ NPT 1″ NPT COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS Type J Type K Type N Type T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Conductor Hermetic Wire Feedthroughs - 28100 - Douglas Electrical Components
Randolph, NJ, United States
2 Conductor Hermetic Wire Feedthroughs
28100
2 Conductor Hermetic Wire Feedthroughs 28100
NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread size has its own pressure ratings when paired with certain materials (softer metals like brass tend to hold less pressure than a high-strength nickel alloy). NPT plugs engage with receptacles with a tape or sealant applied to the plug threads. As the threads engage, the fitting is tightened, creating the seal. This differs from an SAE thread, which would have parallel threads and an O-ring seal at the base of the plug or a metal cone seal at the end of the threads. Douglas Electrical Components manufactures a variety of hermetic NPT feedthroughs. These designs are specified in vacuum and positive pressure applications as well as hazardous and non-hazardous environments. Douglas can integrate wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to prevent the penetration of liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT Wire Feedthroughs / Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or vacuum testing ensures the seal meets the application requirements. The feedthrough can be machined using various materials including aluminum, brass, stainless steel, and nickel alloys such as Alloy 625 or 718. The feedthrough material will help dictate both the pressure rating as well as corrosion resistance. The thread chosen for the NPT feedthrough will also influence the pressure rating. In oil and gas instrumentation, ½” NPT is a popular threaded connection due to its compact size and availability of ½” conduit pipes. Custom NPT wire feedthroughs are available to customer specifications. While the thread itself will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof Conduit Seals Available Douglas manufactures both standard and custom NPT feedthroughs. Our standard designs are available with both non-hazardous and hazardous configurations. Conduit seals are available as certified to UL1203 with options for Groups A, B, C, D, our JacketSeal is a non-hermetic, water-proof conduit seal. Douglas Electrical will also partner with customers to certify a design within their hazardous location certification. This can create more customization and streamline the process for certification to the exact requirements. NPT Connectors Connectors continue to gain popularity in various industries for their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for integration into an NPT, yet can be limited based on the diameter of the connector compared to the diameter of the connector and mating cable assembly. NPT Terminal Seals NPT Feedthroughs are designed for integration into HVAC/R equipment for power transmission. These feedthroughs are commonly referred to as hermetic terminal seals. The Douglas Electrical Components portfolio offers standard hermetic terminal seals in both NPT and face seal designs. This allows for customers to cost effectively transmit power through the copper threaded stud through the hermetic seal. Thermocouple NPT Feedthroughs Thermocouple NPT feedthroughs are simple designs to transmit temperature signals in and out of a bulkhead. Thermocouple NPT feedthroughs are common with a single-ended NPT nipple of brass or stainless steel. The number of conductors can vary based on the application, thermocouple type, wire thickness and conductors. Features MAIN BENEFITS Low cost Commonly available Low-tech installation Relatively compact DRAWBACKS Not ideal for critical sealing applications More labor intensive than other types of seals Limitations on pressure rating STANDARD EXPLOSION-PROOF WIRE BUSHINGS UL1203 Class I Division 1 Explosion-proof Rated NPT Feedthroughs 52240 NPT Female-to-Male Adaptor 52240 NPT Male-to-Male Nipple Wire Bushing 52239 NPT Iron Female-to-Female Adaptor Douglas Electrical Components also partners with customers to design custom hazardous area rated feedthroughs. Our products can meet international standards including IEC and ATEX; contact us with your specific requirements and we will partner to design an approved feedthrough for your requirements. POPULAR OPTIONS Materials Stainless steel Brass Aluminum Iron Specialty alloys Electrical Connections Wire Cable Fiber optic cable Connectors Copper thread NPT Sizes 1/2″ NPT 3/4″ NPT 1″ NPT COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS Type J Type K Type N Type T

NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread size has its own pressure ratings when paired with certain materials (softer metals like brass tend to hold less pressure than a high-strength nickel alloy). NPT plugs engage with receptacles with a tape or sealant applied to the plug threads. As the threads engage, the fitting is tightened, creating the seal. This differs from an SAE thread, which would have parallel threads and an O-ring seal at the base of the plug or a metal cone seal at the end of the threads.

Douglas Electrical Components manufactures a variety of hermetic NPT feedthroughs. These designs are specified in vacuum and positive pressure applications as well as hazardous and non-hazardous environments. Douglas can integrate wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to prevent the penetration of liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion.

Types of NPT Feedthroughs

NPT Wire Feedthroughs / Wire Bushings

Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or vacuum testing ensures the seal meets the application requirements.

The feedthrough can be machined using various materials including aluminum, brass, stainless steel, and nickel alloys such as Alloy 625 or 718. The feedthrough material will help dictate both the pressure rating as well as corrosion resistance. The thread chosen for the NPT feedthrough will also influence the pressure rating. In oil and gas instrumentation, ½” NPT is a popular threaded connection due to its compact size and availability of ½” conduit pipes.

Custom NPT wire feedthroughs are available to customer specifications. While the thread itself will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements.

Explosion-Proof Conduit Seals Available

Douglas manufactures both standard and custom NPT feedthroughs. Our standard designs are available with both non-hazardous and hazardous configurations. Conduit seals are available as certified to UL1203 with options for Groups A, B, C, D, our JacketSeal is a non-hermetic, water-proof conduit seal. Douglas Electrical will also partner with customers to certify a design within their hazardous location certification. This can create more customization and streamline the process for certification to the exact requirements.

NPT Connectors

Connectors continue to gain popularity in various industries for their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for integration into an NPT, yet can be limited based on the diameter of the connector compared to the diameter of the connector and mating cable assembly.

NPT Terminal Seals

NPT Feedthroughs are designed for integration into HVAC/R equipment for power transmission. These feedthroughs are commonly referred to as hermetic terminal seals. The Douglas Electrical Components portfolio offers standard hermetic terminal seals in both NPT and face seal designs. This allows for customers to cost effectively transmit power through the copper threaded stud through the hermetic seal.

Thermocouple NPT Feedthroughs

Thermocouple NPT feedthroughs are simple designs to transmit temperature signals in and out of a bulkhead. Thermocouple NPT feedthroughs are common with a single-ended NPT nipple of brass or stainless steel. The number of conductors can vary based on the application, thermocouple type, wire thickness and conductors.


Features

MAIN BENEFITS

  • Low cost
  • Commonly available
  • Low-tech installation
  • Relatively compact

DRAWBACKS

  • Not ideal for critical sealing applications
  • More labor intensive than other types of seals
  • Limitations on pressure rating

STANDARD EXPLOSION-PROOF WIRE BUSHINGS

UL1203 Class I Division 1 Explosion-proof Rated NPT Feedthroughs

  • 52240 NPT Female-to-Male Adaptor
  • 52240 NPT Male-to-Male Nipple Wire Bushing
  • 52239 NPT Iron Female-to-Female Adaptor

Douglas Electrical Components also partners with customers to design custom hazardous area rated feedthroughs. Our products can meet international standards including IEC and ATEX; contact us with your specific requirements and we will partner to design an approved feedthrough for your requirements.


POPULAR OPTIONS

Materials

  • Stainless steel
  • Brass
  • Aluminum
  • Iron
  • Specialty alloys

Electrical Connections

  • Wire
  • Cable
  • Fiber optic cable
  • Connectors
  • Copper thread

NPT Sizes

  • 1/2″ NPT
  • 3/4″ NPT
  • 1″ NPT

COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS

  • Type J
  • Type K
  • Type N
  • Type T
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 28100
Product Name 2 Conductor Hermetic Wire Feedthroughs
Electrical Feedthrough Type Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Coax Series: Coaxial Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Coaxial
Connector Type 10-32, BNC, MCX, MHV, Type N, SHV, SMA, SMC, TNC, UHF, and more
Feedthrough Mount Flange; Nut
View Details
20 Conductor Hermetic Wire Feedthroughs - 28095 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
Hermetic Wire Feedthrough - 28081T - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Voltage 150 volts
Number of Conductors 12
View Details
12 Conductor Hermetic Wire Feedthroughs - 28046 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details