MilesTek Corporation MilesTek Locking C13 to BS1363 Power Cord 2 meters REF00063

Description
The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Two options available UK BS1363 and European CEE7/7. Features • Locking system for standardized IEC C14 outlet • No accidental disconnection • -20C to +70C temperature range Applications • Data centers • Industrial equipment • Mobile applications
Description
The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Two options available UK BS1363 and European CEE7/7. Features • Locking system for standardized IEC C14 outlet • No accidental disconnection • -20C to +70C temperature range Applications • Data centers • Industrial equipment • Mobile applications

Suppliers

Company
Product
Description
Supplier Links
MilesTek Locking C13 to BS1363 Power Cord 2 meters - REF00063 - MilesTek Corporation
Denton, TX, United States
MilesTek Locking C13 to BS1363 Power Cord 2 meters
REF00063
MilesTek Locking C13 to BS1363 Power Cord 2 meters REF00063
The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Two options available UK BS1363 and European CEE7/7. Features • Locking system for standardized IEC C14 outlet • No accidental disconnection • -20C to +70C temperature range Applications • Data centers • Industrial equipment • Mobile applications

The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Two options available UK BS1363 and European CEE7/7.
Features
• Locking system for standardized IEC C14 outlet
• No accidental disconnection
• -20C to +70C temperature range
Applications
• Data centers
• Industrial equipment
• Mobile applications

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number REF00063
Product Name MilesTek Locking C13 to BS1363 Power Cord 2 meters
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1648812 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details