MilesTek Corporation MIDDLE ATLANTIC POWER STRIP, 6 OUTLET, 15A PDT-615C-NS

Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.
Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC POWER STRIP, 6 OUTLET, 15A - PDT-615C-NS - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC POWER STRIP, 6 OUTLET, 15A
PDT-615C-NS
MIDDLE ATLANTIC POWER STRIP, 6 OUTLET, 15A PDT-615C-NS
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Power Strips
Product Number PDT-615C-NS
Product Name MIDDLE ATLANTIC POWER STRIP, 6 OUTLET, 15A
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1589H70C124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details
Outlet Strip - 12850-708 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Number of Outlets 10
View Details