RS Components, Ltd. KVM Cables 1930241

Description
StarTech.com SVUSB2N1_15 KVM Cable
Request a Quote
Description
StarTech.com SVUSB2N1_15 KVM Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KVM Cables - 1930241 - RS Components, Ltd.
Corby, Northants, United Kingdom
KVM Cables
1930241
KVM Cables 1930241
StarTech.com SVUSB2N1_15 KVM Cable

StarTech.com SVUSB2N1_15 KVM Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1930241
Product Name KVM Cables
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1863186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 1828581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 4.92 ft (15 dm)
Connector Type Hdmi
View Details
Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details