MilesTek Corporation TRIAX TRB THREADED BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK MSB00008

Description
TRT Threaded Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)
Description
TRT Threaded Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

Suppliers

Company
Product
Description
Supplier Links
TRIAX TRB THREADED BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK - MSB00008 - MilesTek Corporation
Denton, TX, United States
TRIAX TRB THREADED BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK
MSB00008
TRIAX TRB THREADED BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK MSB00008
TRT Threaded Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

TRT Threaded Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number MSB00008
Product Name TRIAX TRB THREADED BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange - A0280-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 15 amps
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
2 Conductor Hermetic Wire Feedthroughs - 28054 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
High Temperature Instrumentation Wire Compression Seal Feedthrough - TGF - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details