Douglas Electrical Components USB-C Compact Vacuum Feedthrough 57145

Description
USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a single feedthrough using hermetic epoxy sealing. Our feedthroughs are available in standard flange and face seal packages and customized housings with radial O-ring feedthrough . Epoxy sealing creates hermetic sealing that enhances the performance of USB feedthroughs. This sealing prevents gas or liquid ingress and maintains a stable environment in the vacuum chamber. It helps create airtight connections and equip devices to withstand pressure differentials, extreme temperatures, and other environmental factors. The epoxies we use for sealing can resist chemicals, which makes them ideal for vacuum applications where they may be exposed to gases, fuels, and solvents. Epoxy technologies ensure faster data transmission rates than hermetic USB feedthroughs using glass-to-metal sealing. Hermetically sealed USB feedthroughs provide an extra layer of protection, ensuring the reliability and longevity of the device. Epoxy technology enables us to create high-density feedthroughs that can accommodate various types of conductors and connections, thereby offering us flexibility and adaptability to specific project requirements. At Douglas Electrical, we primarily work with USB-A and USB-C connectors, which are commonly chosen for their high-speed data transfer and power flow features. However, we can also combine other types of connections to create a high-density connection that minimizes the space and hardware needed to penetrate your vacuum chamber, glovebox, or system. This means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which more common in military and aerospace applications. Features Common Mechanical Interfaces Jam-nut bulkhead CF Flange KF Flange Radial O-ring Vacuum face seal Threaded connection (NPT, SAE, etc.) Back-potted assembly MIL-Spec Connector Types MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more APPLICATIONS Aerospace and Aviation: Navigation systems, control systems, and communication equipment Military and Defense: Battlefield communications, surveillance systems, and vehicle electronics Medical: Diagnostic equipment, patient monitoring systems, and many medical devices Industrial Automation: Sensors, control systems, and machinery Telecommunications: Ground stations and satellites Underwater and Marine: Underwater drones, communication equipment, and sensors
Request a Quote
Description
USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a single feedthrough using hermetic epoxy sealing. Our feedthroughs are available in standard flange and face seal packages and customized housings with radial O-ring feedthrough . Epoxy sealing creates hermetic sealing that enhances the performance of USB feedthroughs. This sealing prevents gas or liquid ingress and maintains a stable environment in the vacuum chamber. It helps create airtight connections and equip devices to withstand pressure differentials, extreme temperatures, and other environmental factors. The epoxies we use for sealing can resist chemicals, which makes them ideal for vacuum applications where they may be exposed to gases, fuels, and solvents. Epoxy technologies ensure faster data transmission rates than hermetic USB feedthroughs using glass-to-metal sealing. Hermetically sealed USB feedthroughs provide an extra layer of protection, ensuring the reliability and longevity of the device. Epoxy technology enables us to create high-density feedthroughs that can accommodate various types of conductors and connections, thereby offering us flexibility and adaptability to specific project requirements. At Douglas Electrical, we primarily work with USB-A and USB-C connectors, which are commonly chosen for their high-speed data transfer and power flow features. However, we can also combine other types of connections to create a high-density connection that minimizes the space and hardware needed to penetrate your vacuum chamber, glovebox, or system. This means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which more common in military and aerospace applications. Features Common Mechanical Interfaces Jam-nut bulkhead CF Flange KF Flange Radial O-ring Vacuum face seal Threaded connection (NPT, SAE, etc.) Back-potted assembly MIL-Spec Connector Types MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more APPLICATIONS Aerospace and Aviation: Navigation systems, control systems, and communication equipment Military and Defense: Battlefield communications, surveillance systems, and vehicle electronics Medical: Diagnostic equipment, patient monitoring systems, and many medical devices Industrial Automation: Sensors, control systems, and machinery Telecommunications: Ground stations and satellites Underwater and Marine: Underwater drones, communication equipment, and sensors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB-C Compact Vacuum Feedthrough - 57145 - Douglas Electrical Components
Randolph, NJ, United States
USB-C Compact Vacuum Feedthrough
57145
USB-C Compact Vacuum Feedthrough 57145
USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a single feedthrough using hermetic epoxy sealing. Our feedthroughs are available in standard flange and face seal packages and customized housings with radial O-ring feedthrough . Epoxy sealing creates hermetic sealing that enhances the performance of USB feedthroughs. This sealing prevents gas or liquid ingress and maintains a stable environment in the vacuum chamber. It helps create airtight connections and equip devices to withstand pressure differentials, extreme temperatures, and other environmental factors. The epoxies we use for sealing can resist chemicals, which makes them ideal for vacuum applications where they may be exposed to gases, fuels, and solvents. Epoxy technologies ensure faster data transmission rates than hermetic USB feedthroughs using glass-to-metal sealing. Hermetically sealed USB feedthroughs provide an extra layer of protection, ensuring the reliability and longevity of the device. Epoxy technology enables us to create high-density feedthroughs that can accommodate various types of conductors and connections, thereby offering us flexibility and adaptability to specific project requirements. At Douglas Electrical, we primarily work with USB-A and USB-C connectors, which are commonly chosen for their high-speed data transfer and power flow features. However, we can also combine other types of connections to create a high-density connection that minimizes the space and hardware needed to penetrate your vacuum chamber, glovebox, or system. This means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which more common in military and aerospace applications. Features Common Mechanical Interfaces Jam-nut bulkhead CF Flange KF Flange Radial O-ring Vacuum face seal Threaded connection (NPT, SAE, etc.) Back-potted assembly MIL-Spec Connector Types MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more APPLICATIONS Aerospace and Aviation: Navigation systems, control systems, and communication equipment Military and Defense: Battlefield communications, surveillance systems, and vehicle electronics Medical: Diagnostic equipment, patient monitoring systems, and many medical devices Industrial Automation: Sensors, control systems, and machinery Telecommunications: Ground stations and satellites Underwater and Marine: Underwater drones, communication equipment, and sensors

USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a single feedthrough using hermetic epoxy sealing. Our feedthroughs are available in standard flange and face seal packages and customized housings with radial O-ring feedthrough .

Epoxy sealing creates hermetic sealing that enhances the performance of USB feedthroughs. This sealing prevents gas or liquid ingress and maintains a stable environment in the vacuum chamber. It helps create airtight connections and equip devices to withstand pressure differentials, extreme temperatures, and other environmental factors. The epoxies we use for sealing can resist chemicals, which makes them ideal for vacuum applications where they may be exposed to gases, fuels, and solvents. Epoxy technologies ensure faster data transmission rates than hermetic USB feedthroughs using glass-to-metal sealing. Hermetically sealed USB feedthroughs provide an extra layer of protection, ensuring the reliability and longevity of the device.

Epoxy technology enables us to create high-density feedthroughs that can accommodate various types of conductors and connections, thereby offering us flexibility and adaptability to specific project requirements. At Douglas Electrical, we primarily work with USB-A and USB-C connectors, which are commonly chosen for their high-speed data transfer and power flow features. However, we can also combine other types of connections to create a high-density connection that minimizes the space and hardware needed to penetrate your vacuum chamber, glovebox, or system. This means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors.

At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which more common in military and aerospace applications.


Features

Common Mechanical Interfaces

  • Jam-nut bulkhead
  • CF Flange
  • KF Flange
  • Radial O-ring
  • Vacuum face seal
  • Threaded connection (NPT, SAE, etc.)
  • Back-potted assembly

MIL-Spec Connector Types

  • MIL-DTL-38999
  • MIL-DTL-5015
  • MIL-DTL-26482
  • MIL-DTL-24308
  • MIL-DTL-83513
  • MIL-DTL-32139
  • And more

APPLICATIONS

  • Aerospace and Aviation: Navigation systems, control systems, and communication equipment
  • Military and Defense: Battlefield communications, surveillance systems, and vehicle electronics
  • Medical: Diagnostic equipment, patient monitoring systems, and many medical devices
  • Industrial Automation: Sensors, control systems, and machinery
  • Telecommunications: Ground stations and satellites
  • Underwater and Marine: Underwater drones, communication equipment, and sensors
Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 57145
Product Name USB-C Compact Vacuum Feedthrough
Electrical Feedthrough Type Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

JacketSeal™ Series: Liquid Tight Wire / Cable Feedthrough Seals -  - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Temperature Range 200 C (392 F)
View Details
12 Conductor Hermetic Wire Feedthroughs - 28094 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
6 Conductor Hermetic Wire Feedthroughs - 28077 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
20 Conductor Conflat Hermetic Wire Feedthroughs - 28297 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 1000 volts
View Details