MilesTek Corporation TRIAX TRB 2 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK MSB00007

Description
2-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)
Description
2-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

Suppliers

Company
Product
Description
Supplier Links
TRIAX TRB 2 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK - MSB00007 - MilesTek Corporation
Denton, TX, United States
TRIAX TRB 2 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK
MSB00007
TRIAX TRB 2 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK MSB00007
2-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

2-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number MSB00007
Product Name TRIAX TRB 2 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 4 Pins, Grounded Shield, 2.75″ Conflat Flange - A0334-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
20 Conductor Hermetic Wire Feedthroughs - 28020 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
High Temperature Instrumentation Wire Compression Seal Feedthrough - TGM - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details