MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX SUBM P-P 6M MSA00491-6M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX SUBM P-P 6M
MSA00491-6M
LF LAB 0.150" O.D. 1553 TWNX SUBM P-P 6M MSA00491-6M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00491-6M
Product Name LF LAB 0.150" O.D. 1553 TWNX SUBM P-P 6M
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details