MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX SUBM P-TRB P 4M MSA00490-4M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN PLUG-TRB 3 SLOT PLUG 4 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN PLUG-TRB 3 SLOT PLUG 4 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX SUBM P-TRB P 4M
MSA00490-4M
LF LAB 0.150" O.D. 1553 TWNX SUBM P-TRB P 4M MSA00490-4M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN PLUG-TRB 3 SLOT PLUG 4 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN PLUG-TRB 3 SLOT PLUG 4 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00490-4M
Product Name LF LAB 0.150" O.D. 1553 TWNX SUBM P-TRB P 4M
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBS-M12G5-ES-15-LE5-ND - DigiKey
Specs
Cable Length 49.2 ft (150 dm)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB Cables - Q552-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details