MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 6M MSA00471-6M

Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 6 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 6 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 6M
MSA00471-6M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 6M MSA00471-6M
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 6 METER

LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 6 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00471-6M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 6M
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 10FT Length - 3021096-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers