MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 4M MSA00471-4M

Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 4 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 4 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 4M
MSA00471-4M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 4M MSA00471-4M
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 4 METER

LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO BLUNT 4 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00471-4M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-BLNT 4M
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details