MilesTek Corporation LSZH DisplayPort Cable Male-Male, Black - 1.0m MPDA00001-1M

Description
This cable family is identical to our popular DisplayPort cables except it uses Low Smoke Zero Halogen (LSZH) jacketed cable. LSZH cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors • Smaller connector footprint than DVI and VGA • Color is black • Available in lengths of 0.5, 1, 2, 3 meters Applications • High end computer graphics • HD PC display • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
This cable family is identical to our popular DisplayPort cables except it uses Low Smoke Zero Halogen (LSZH) jacketed cable. LSZH cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors • Smaller connector footprint than DVI and VGA • Color is black • Available in lengths of 0.5, 1, 2, 3 meters Applications • High end computer graphics • HD PC display • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH DisplayPort Cable Male-Male, Black - 1.0m - MPDA00001-1M - MilesTek Corporation
Denton, TX, United States
LSZH DisplayPort Cable Male-Male, Black - 1.0m
MPDA00001-1M
LSZH DisplayPort Cable Male-Male, Black - 1.0m MPDA00001-1M
This cable family is identical to our popular DisplayPort cables except it uses Low Smoke Zero Halogen (LSZH) jacketed cable. LSZH cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors • Smaller connector footprint than DVI and VGA • Color is black • Available in lengths of 0.5, 1, 2, 3 meters Applications • High end computer graphics • HD PC display • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

This cable family is identical to our popular DisplayPort cables except it uses Low Smoke Zero Halogen (LSZH) jacketed cable. LSZH cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
• Used to transfer Audio and Video to DisplayPort enabled PCs and monitors
• Smaller connector footprint than DVI and VGA
• Color is black
• Available in lengths of 0.5, 1, 2, 3 meters
Applications
• High end computer graphics
• HD PC display
• Digital Signage
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Displayport M/m Lszh 1M / Mt Milestek - 60AK1498 - Newark, An Avnet Company
Chicago, IL, United States
Ca Displayport M/m Lszh 1M / Mt Milestek
60AK1498
Ca Displayport M/m Lszh 1M / Mt Milestek 60AK1498
CA DISPLAYPORT M/M LSZH 1M / MT

CA DISPLAYPORT M/M LSZH 1M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPDA00001-1M 60AK1498
Product Name LSZH DisplayPort Cable Male-Male, Black - 1.0m Ca Displayport M/m Lszh 1M / Mt Milestek
Product Type DisplayPort DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details