Maury Microwave Stability Cables SP-185-MM-48

Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-185 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-performance test applications, offering ±6° phase stability and ±0.05 dB amplitude stability with flexure up to 67 GHz. The assembly features a 1.85mm connector, blue color coding for compatibility identification, a nominal impedance of 50 ohms, a typical VSWR of 1.20:1, and a maximum outer cable diameter of 5 mm. It supports a minimum static bend radius of 25.4 mm, a minimum dynamic bend radius of 50.8 mm, and exceeds 15,000 flex life cycles. The operating temperature range is −55°C to 105°C, and the assembly is RoHS/REACH compliant.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-185 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-performance test applications, offering ±6° phase stability and ±0.05 dB amplitude stability with flexure up to 67 GHz. The assembly features a 1.85mm connector, blue color coding for compatibility identification, a nominal impedance of 50 ohms, a typical VSWR of 1.20:1, and a maximum outer cable diameter of 5 mm. It supports a minimum static bend radius of 25.4 mm, a minimum dynamic bend radius of 50.8 mm, and exceeds 15,000 flex life cycles. The operating temperature range is −55°C to 105°C, and the assembly is RoHS/REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-185-MM-48 - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-185-MM-48
Stability Cables SP-185-MM-48
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-185-MM-48
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-SMA-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Stability Cables - SP-35SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Stability Cables - SV-7-XX-38 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Stability Cables - SP-185-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details