MilesTek Corporation 6-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52216

Description
This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT - 90-52216 - MilesTek Corporation
Denton, TX, United States
6-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
90-52216
6-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52216
This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-52216
Product Name 6-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers - WMC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Coupler - 5o5543152 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details