Model WMHPDDC-1-2-40dB-N is a high-power dual directional coupler designed for L-band operation from 1 to 2 GHz, with a 40 dB coupling factor in both forward and reverse directions. It features N-female connectors at all ports, 50 ohm impedance, and supports up to 500 watts CW input power. Mainline loss is specified at a maximum of 0.4 dB, directivity at a minimum of 15 dB, and return loss at a minimum of 19 dB. Frequency flatness is within ±3.5 dB maximum. The unit is housed in an aluminum enclosure with stainless steel connectors and PTFE insulators, weighs 363 grams, and operates from -10 to +65 °C. It is RoHS and REACH compliant and intended for indoor use only.
Model WMHPDDC-1-2-40dB-N from Werbel Microwave is a dual directional coupler that covers the L band, 1 to 2 GHz. This catalog model features 40dB coupling factor in both forward and reverse directions. The catalog model ships with N Female connectors at all ports. Custom configurations of dB values and connector types are available. Consult the factory with your requirements.
The forward and reverse coupled outputs are independently isolated, which means that a mismatch on one coupled port will not affect the other. This is a useful characteristic in amplifier power monitoring applications where a good VSWR cannot always be guaranteed at the detector input.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMHPDDC-1-2-40dB-N |
| Product Name | Dual Directional and Multi-Channel Couplers |
| RF Coupler Type | Uni-Directional |