MilesTek Corporation 5-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52215

Description
This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT - 90-52215 - MilesTek Corporation
Denton, TX, United States
5-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
90-52215
5-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52215
This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-52215
Product Name 5-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC06074-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
20.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-20-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
C17-0R506A, Directional Coupler - C17-0R506A - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 6000.00 MHz
View Details