MilesTek Corporation 8-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51218

Description
This is an 8-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is an 8-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-STUB TERM COUPLER 1.4:1 BUS JACK LEFT - 90-51218 - MilesTek Corporation
Denton, TX, United States
8-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
90-51218
8-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51218
This is an 8-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is an 8-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51218
Product Name 8-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC07181-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details
RF Directional Coupler - 3157-SYBD-10-63HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 2700.00 to 6000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
MQS-0418UA, MMIC 4-18GHz 90° Splitter / Combiner - MQS-0418UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details