MilesTek Corporation 6-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51216

Description
This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-STUB TERM COUPLER 1.4:1 BUS JACK LEFT - 90-51216 - MilesTek Corporation
Denton, TX, United States
6-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
90-51216
6-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51216
This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 6-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51216
Product Name 6-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC07337-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details
RF Directional Coupler - 3157-SYBDC-26-52VHP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 30.00 to 540.00 MHz
View Details
2 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
MQH-1434CH, MMIC 14-34GHz Quadrature Hybrid - MQH-1434CH - Marki Microwave LLC
Specs
Frequency Range 14000.00 to 34000.00 MHz
View Details