MilesTek Corporation 5-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51215

Description
This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-STUB TERM COUPLER 1.4:1 BUS JACK LEFT - 90-51215 - MilesTek Corporation
Denton, TX, United States
5-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
90-51215
5-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51215
This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 5-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51215
Product Name 5-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-2000-4000-50 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 4000.00 MHz
Power 50.00 watts
View Details
CE10-1R520T, Elite 1.5-20 GHz Directional Coupler - CE10-1R520T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1500.00 to 20000.00 MHz
View Details
RF Directional Coupler - 1761-FPC07181-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details
13 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - TCD-13-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers