MilesTek Corporation 4-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51214

Description
This is a 4-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Description
This is a 4-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-Stub Term Coupler 1.4:1 Bus Jack Left, part number 90-51214, is designed for use in MIL-STD-1553B applications. It features a transformer ratio of 1.41:1 and employs a stub resistor value of 59 ohm, rated at 2W with a tolerance of 1%. This coupler is single terminated, making it suitable for specific configurations where a single bus jack on the left side is required. The product is compact and intended for reliable data bus coupling in military and aerospace environments.

Datasheet Summary
Powered by GS/AI

The 4-Stub Term Coupler 1.4:1 Bus Jack Left, part number 90-51214, is designed for use in MIL-STD-1553B applications. It features a transformer ratio of 1.41:1 and employs a stub resistor value of 59 ohm, rated at 2W with a tolerance of 1%. This coupler is single terminated, making it suitable for specific configurations where a single bus jack on the left side is required. The product is compact and intended for reliable data bus coupling in military and aerospace environments.

Suppliers

Company
Product
Description
Supplier Links
4-STUB TERM COUPLER 1.4:1 BUS JACK LEFT - 90-51214 - MilesTek Corporation
Denton, TX, United States
4-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
90-51214
4-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51214
This is a 4-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 4-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51214
Product Name 4-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC07183 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details