MilesTek Corporation 3-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51213

Description
This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-STUB TERM COUPLER 1.4:1 BUS JACK LEFT - 90-51213 - MilesTek Corporation
Denton, TX, United States
3-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
90-51213
3-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51213
This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51213
Product Name 3-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-600-6000-50-20-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 600.00 to 6000.00 MHz
Power 50.00 watts
View Details
WR-28 High Directivity Waveguide Coupler, 10dB, 26.5-40 GHz - C10-2800WG - Marki Microwave LLC
Specs
Frequency Range 26500.00 to 40000.00 MHz
View Details
High Frequency Directional Coupler - FPC06701 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-SCBD-10-63HP+CT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 50.00 to 6000.00 MHz
View Details