MilesTek Corporation 3-STUB DUAL TERM INLINE COUPLER 12" LEADS 90-50563-12

Description
This is a dual terminated 3-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 2 stub leads on the right. Custom lengths are available.
Datasheet
Description
This is a dual terminated 3-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 2 stub leads on the right. Custom lengths are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-STUB DUAL TERM INLINE COUPLER 12
Denton, TX, United States
3-STUB DUAL TERM INLINE COUPLER 12" LEADS
90-50563-12
3-STUB DUAL TERM INLINE COUPLER 12" LEADS 90-50563-12
This is a dual terminated 3-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 2 stub leads on the right. Custom lengths are available.

This is a dual terminated 3-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 2 stub leads on the right. Custom lengths are available.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50563-12
Product Name 3-STUB DUAL TERM INLINE COUPLER 12" LEADS
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-16M-9.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
C20-0116, DIRECTIONAL COUPLER - C20-0116 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 16000.00 MHz
View Details