MilesTek Corporation 2-STUB DUAL TERM INLINE COUPLER 12" LEADS, STUB LEADS ON ONE SIDE 90-50562-12

Description
This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 2 stub leads on the right only. Custom lengths are available.
Description
This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 2 stub leads on the right only. Custom lengths are available.
Datasheet
Datasheet Summary
Powered by GS/AI

The 90-50562-12 is a dual terminated 2-stub inline bus coupler featuring 12-inch leads made from M17/176-00002 cable. This coupler is designed with two stub leads located on one side, making it suitable for specific applications where such configuration is required. Custom lead lengths are available, allowing for flexibility in various engineering projects. This product adheres to the MIL-STD-1553B standard, ensuring compatibility with military and aerospace communication systems.

Datasheet Summary
Powered by GS/AI

The 90-50562-12 is a dual terminated 2-stub inline bus coupler featuring 12-inch leads made from M17/176-00002 cable. This coupler is designed with two stub leads located on one side, making it suitable for specific applications where such configuration is required. Custom lead lengths are available, allowing for flexibility in various engineering projects. This product adheres to the MIL-STD-1553B standard, ensuring compatibility with military and aerospace communication systems.

Suppliers

Company
Product
Description
Supplier Links
2-STUB DUAL TERM INLINE COUPLER 12
Denton, TX, United States
2-STUB DUAL TERM INLINE COUPLER 12" LEADS, STUB LEADS ON ONE SIDE
90-50562-12
2-STUB DUAL TERM INLINE COUPLER 12" LEADS, STUB LEADS ON ONE SIDE 90-50562-12
This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 2 stub leads on the right only. Custom lengths are available.

This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 2 stub leads on the right only. Custom lengths are available.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50562-12
Product Name 2-STUB DUAL TERM INLINE COUPLER 12" LEADS, STUB LEADS ON ONE SIDE
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-SYBD-30-62HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 400.00 to 610.00 MHz
View Details
High Frequency Directional Coupler - FPC07183 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
3 dB 90 Degree Hybrid Couplers 3070240 - 3070240 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Insertion Loss 2.00 dB
View Details